TE Connectivity Through Hole Resistors ROX8J150K

Description
150 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
150 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A143032-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A143032-ND
Through Hole Resistors A143032-ND
150 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

150 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX8J150K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX8J150K-ND
Through Hole Resistors 1111-ROX8J150K-ND
8W STD M/OX 5% 150K

8W STD M/OX 5% 150K

Buy Now Datasheet
Res, 150K, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC4740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC4740
Res, 150K, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC4740
RES, 150K, 8W, AXIAL, METAL OXIDE; Resistance:150kohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 150K, 8W, AXIAL, METAL OXIDE; Resistance:150kohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143032-ND 1111-ROX8J150K-ND 97AC4740
Product Name Through Hole Resistors Through Hole Resistors Res, 150K, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers