TE Connectivity Through Hole Resistors ROX8J120R

Description
120 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
120 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142958-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142958-ND
Through Hole Resistors A142958-ND
120 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

120 Ohms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX8J120R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX8J120R-ND
Through Hole Resistors 1111-ROX8J120R-ND
8W STD M/OX 5% 120R

8W STD M/OX 5% 120R

Buy Now Datasheet
Res, 120R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC4948 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC4948
Res, 120R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC4948
RES, 120R, 8W, AXIAL, METAL OXIDE; Resistance:120ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 120R, 8W, AXIAL, METAL OXIDE; Resistance:120ohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor - 133865074 - Radwell International
Willingboro, NJ, United States
Resistor
133865074
Resistor 133865074
RESISTOR, 120 OHM, 8W, AXIAL, METAL OXIDE, 5%. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 120 OHM, 8W, AXIAL, METAL OXIDE, 5%. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number A142958-ND 1111-ROX8J120R-ND 97AC4948 133865074
Product Name Through Hole Resistors Through Hole Resistors Res, 120R, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm Resistor
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details