TE Connectivity Through Hole Resistors ROX8J11K

Description
11 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
11 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A143005-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A143005-ND
Through Hole Resistors A143005-ND
11 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

11 kOhms ±5% 8W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX8J11K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX8J11K-ND
Through Hole Resistors 1111-ROX8J11K-ND
8W STD M/OX 5% 11K

8W STD M/OX 5% 11K

Buy Now Datasheet
Res, 11K, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC6195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC6195
Res, 11K, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC6195
RES, 11K, 8W, AXIAL, METAL OXIDE; Resistance:11kohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 11K, 8W, AXIAL, METAL OXIDE; Resistance:11kohm; Product Range:ROX Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143005-ND 1111-ROX8J11K-ND 97AC6195
Product Name Through Hole Resistors Through Hole Resistors Res, 11K, 8W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers