TE Connectivity Through Hole Resistors ROX7J91R

Description
91 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
91 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142865-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142865-ND
Through Hole Resistors A142865-ND
91 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

91 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J91R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J91R-ND
Through Hole Resistors 1111-ROX7J91R-ND
7W STD M/OX 5% 91R

7W STD M/OX 5% 91R

Buy Now Datasheet
Res, 91R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC9855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC9855
Res, 91R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC9855
RES, 91R, 7W, AXIAL, METAL OXIDE; Resistance:91ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:32mmRoHS Compliant: Yes

RES, 91R, 7W, AXIAL, METAL OXIDE; Resistance:91ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:32mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142865-ND 1111-ROX7J91R-ND 96AC9855
Product Name Through Hole Resistors Through Hole Resistors Res, 91R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 91 ohms 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details