TE Connectivity Through Hole Resistors ROX7J820R

Description
820 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
820 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142888-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142888-ND
Through Hole Resistors A142888-ND
820 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

820 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 820R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC5795 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC5795
Res, 820R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC5795
RES, 820R, 7W, AXIAL, METAL OXIDE; Resistance:820ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 820R, 7W, AXIAL, METAL OXIDE; Resistance:820ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A142888-ND 97AC5795
Product Name Through Hole Resistors Res, 820R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details