TE Connectivity Through Hole Resistors ROX7J7K5

Description
7.5 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
7.5 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142911-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142911-ND
Through Hole Resistors A142911-ND
7.5 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

7.5 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J7K5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J7K5-ND
Through Hole Resistors 1111-ROX7J7K5-ND
7W STD M/OX 5% 7K5

7W STD M/OX 5% 7K5

Buy Now Datasheet
Res, 7K5, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC6192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC6192
Res, 7K5, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC6192
RES, 7K5, 7W, AXIAL, METAL OXIDE; Resistance:7.5kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 7K5, 7W, AXIAL, METAL OXIDE; Resistance:7.5kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142911-ND 1111-ROX7J7K5-ND 97AC6192
Product Name Through Hole Resistors Through Hole Resistors Res, 7K5, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers