TE Connectivity Through Hole Resistors ROX7J75R

Description
75 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
75 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142863-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142863-ND
Through Hole Resistors A142863-ND
75 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

75 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J75R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J75R-ND
Through Hole Resistors 1111-ROX7J75R-ND
7W STD M/OX 5% 75R

7W STD M/OX 5% 75R

Buy Now Datasheet
Res, 75R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC2517 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC2517
Res, 75R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC2517
RES, 75R, 7W, AXIAL, METAL OXIDE; Resistance:75ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:32mmRoHS Compliant: Yes

RES, 75R, 7W, AXIAL, METAL OXIDE; Resistance:75ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:32mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142863-ND 1111-ROX7J75R-ND 97AC2517
Product Name Through Hole Resistors Through Hole Resistors Res, 75R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers