TE Connectivity Through Hole Resistors ROX7J750R

Description
750 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
750 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142887-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142887-ND
Through Hole Resistors A142887-ND
750 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

750 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J750R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J750R-ND
Through Hole Resistors 1111-ROX7J750R-ND
7W STD M/OX 5% 750R

7W STD M/OX 5% 750R

Buy Now Datasheet
Res, 750R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC3341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC3341
Res, 750R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC3341
RES, 750R, 7W, AXIAL, METAL OXIDE; Resistance:750ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 750R, 7W, AXIAL, METAL OXIDE; Resistance:750ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142887-ND 1111-ROX7J750R-ND 97AC3341
Product Name Through Hole Resistors Through Hole Resistors Res, 750R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details