TE Connectivity Through Hole Resistors ROX7J6K8

Description
6.8 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
6.8 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142910-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142910-ND
Through Hole Resistors A142910-ND
6.8 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

6.8 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J6K8-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J6K8-ND
Through Hole Resistors 1111-ROX7J6K8-ND
7W STD M/OX 5% 6K8

7W STD M/OX 5% 6K8

Buy Now Datasheet
Res, 6K8, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC9043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC9043
Res, 6K8, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC9043
RES, 6K8, 7W, AXIAL, METAL OXIDE; Resistance:6.8kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 6K8, 7W, AXIAL, METAL OXIDE; Resistance:6.8kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142910-ND 1111-ROX7J6K8-ND 96AC9043
Product Name Through Hole Resistors Through Hole Resistors Res, 6K8, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details