TE Connectivity Through Hole Resistors ROX7J680R

Description
680 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
680 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142886-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142886-ND
Through Hole Resistors A142886-ND
680 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

680 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J680R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J680R-ND
Through Hole Resistors 1111-ROX7J680R-ND
7W STD M/OX 5% 680R

7W STD M/OX 5% 680R

Buy Now Datasheet
Res, 680R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC3340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC3340
Res, 680R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC3340
RES, 680R, 7W, AXIAL, METAL OXIDE; Resistance:680ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 680R, 7W, AXIAL, METAL OXIDE; Resistance:680ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142886-ND 1111-ROX7J680R-ND 97AC3340
Product Name Through Hole Resistors Through Hole Resistors Res, 680R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers