TE Connectivity Through Hole Resistors ROX7J56R

Description
56 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
56 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142860-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142860-ND
Through Hole Resistors A142860-ND
56 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

56 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 56R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC7792 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC7792
Res, 56R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC7792
RES, 56R, 7W, AXIAL, METAL OXIDE; Resistance:56ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:32mmRoHS Compliant: Yes

RES, 56R, 7W, AXIAL, METAL OXIDE; Resistance:56ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:32mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A142860-ND 96AC7792
Product Name Through Hole Resistors Res, 56R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details