TE Connectivity Through Hole Resistors ROX7J51K

Description
51 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
51 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142931-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142931-ND
Through Hole Resistors A142931-ND
51 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

51 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J51K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J51K-ND
Through Hole Resistors 1111-ROX7J51K-ND
7W STD M/OX 5% 51K

7W STD M/OX 5% 51K

Buy Now Datasheet
Resistor - 124049179 - Radwell International
Willingboro, NJ, United States
Resistor
124049179
Resistor 124049179
RESISTOR, AXIAL, 51KOHM, 7WATT, 8X32MM, FLAME PROOF, PULSE WITHSTANDING, SAFETY METAL OXIDE FILM . FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 51KOHM, 7WATT, 8X32MM, FLAME PROOF, PULSE WITHSTANDING, SAFETY METAL OXIDE FILM . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 51K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC2024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC2024
Res, 51K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC2024
RES, 51K, 7W, AXIAL, METAL OXIDE; Resistance:51kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 51K, 7W, AXIAL, METAL OXIDE; Resistance:51kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A142931-ND 1111-ROX7J51K-ND 124049179 97AC2024
Product Name Through Hole Resistors Through Hole Resistors Resistor Res, 51K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details