TE Connectivity Through Hole Resistors ROX7J510R

Description
510 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
510 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142883-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142883-ND
Through Hole Resistors A142883-ND
510 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

510 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 510R, 7W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity - 34AH5134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 7W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
34AH5134
Res, 510R, 7W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity 34AH5134
RES, 510R, 7W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 510R, 7W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A142883-ND 34AH5134
Product Name Through Hole Resistors Res, 510R, 7W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details