TE Connectivity Through Hole Resistors ROX7J4K3

Description
4.3 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
4.3 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142905-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142905-ND
Through Hole Resistors A142905-ND
4.3 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

4.3 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J4K3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J4K3-ND
Through Hole Resistors 1111-ROX7J4K3-ND
7W STD M/OX 5% 4K3

7W STD M/OX 5% 4K3

Buy Now Datasheet
Res, 4K3, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC1249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC1249
Res, 4K3, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC1249
RES, 4K3, 7W, AXIAL, METAL OXIDE; Resistance:4.3kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 4K3, 7W, AXIAL, METAL OXIDE; Resistance:4.3kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142905-ND 1111-ROX7J4K3-ND 97AC1249
Product Name Through Hole Resistors Through Hole Resistors Res, 4K3, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers