TE Connectivity Through Hole Resistors ROX7J47R

Description
47 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
47 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142858-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142858-ND
Through Hole Resistors A142858-ND
47 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

47 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J47R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J47R-ND
Through Hole Resistors 1111-ROX7J47R-ND
7W STD M/OX 5% 47R

7W STD M/OX 5% 47R

Buy Now Datasheet
Res, 47R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC9848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC9848
Res, 47R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC9848
RES, 47R, 7W, AXIAL, METAL OXIDE; Resistance:47ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:32mmRoHS Compliant: Yes

RES, 47R, 7W, AXIAL, METAL OXIDE; Resistance:47ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:32mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142858-ND 1111-ROX7J47R-ND 96AC9848
Product Name Through Hole Resistors Through Hole Resistors Res, 47R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details