TE Connectivity Through Hole Resistors ROX7J3K9

Description
3.9 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
3.9 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142904-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142904-ND
Through Hole Resistors A142904-ND
3.9 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

3.9 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J3K9-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J3K9-ND
Through Hole Resistors 1111-ROX7J3K9-ND
7W STD M/OX 5% 3K9

7W STD M/OX 5% 3K9

Buy Now Datasheet
Res, 3K9, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC3853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC3853
Res, 3K9, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC3853
RES, 3K9, 7W, AXIAL, METAL OXIDE; Resistance:3.9kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 3K9, 7W, AXIAL, METAL OXIDE; Resistance:3.9kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142904-ND 1111-ROX7J3K9-ND 97AC3853
Product Name Through Hole Resistors Through Hole Resistors Res, 3K9, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers