TE Connectivity Through Hole Resistors ROX7J3K6

Description
3.6 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
3.6 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142903-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142903-ND
Through Hole Resistors A142903-ND
3.6 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

3.6 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J3K6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J3K6-ND
Through Hole Resistors 1111-ROX7J3K6-ND
7W STD M/OX 5% 3K6

7W STD M/OX 5% 3K6

Buy Now Datasheet
Res, 3K6, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC6012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC6012
Res, 3K6, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC6012
RES, 3K6, 7W, AXIAL, METAL OXIDE; Resistance:3.6kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 3K6, 7W, AXIAL, METAL OXIDE; Resistance:3.6kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142903-ND 1111-ROX7J3K6-ND 97AC6012
Product Name Through Hole Resistors Through Hole Resistors Res, 3K6, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers