TE Connectivity Through Hole Resistors ROX7J330R

Description
330 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
330 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142878-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142878-ND
Through Hole Resistors A142878-ND
330 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

330 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J330R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J330R-ND
Through Hole Resistors 1111-ROX7J330R-ND
7W STD M/OX 5% 330R

7W STD M/OX 5% 330R

Buy Now Datasheet
Res, 330R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC3337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC3337
Res, 330R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC3337
RES, 330R, 7W, AXIAL, METAL OXIDE; Resistance:330ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 330R, 7W, AXIAL, METAL OXIDE; Resistance:330ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142878-ND 1111-ROX7J330R-ND 97AC3337
Product Name Through Hole Resistors Through Hole Resistors Res, 330R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers