TE Connectivity Through Hole Resistors ROX7J27R

Description
27 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
27 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142852-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142852-ND
Through Hole Resistors A142852-ND
27 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

27 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J27R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J27R-ND
Through Hole Resistors 1111-ROX7J27R-ND
7W STD M/OX 5% 27R

7W STD M/OX 5% 27R

Buy Now Datasheet
Res, 27R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC5370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC5370
Res, 27R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC5370
RES, 27R, 7W, AXIAL, METAL OXIDE; Resistance:27ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:32mmRoHS Compliant: Yes

RES, 27R, 7W, AXIAL, METAL OXIDE; Resistance:27ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:32mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142852-ND 1111-ROX7J27R-ND 97AC5370
Product Name Through Hole Resistors Through Hole Resistors Res, 27R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers