TE Connectivity Through Hole Resistors ROX7J27K

Description
27 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
27 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142924-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142924-ND
Through Hole Resistors A142924-ND
27 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

27 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J27K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J27K-ND
Through Hole Resistors 1111-ROX7J27K-ND
7W STD M/OX 5% 27K

7W STD M/OX 5% 27K

Buy Now Datasheet
Res, 27K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC4306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC4306
Res, 27K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC4306
RES, 27K, 7W, AXIAL, METAL OXIDE; Resistance:27kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 27K, 7W, AXIAL, METAL OXIDE; Resistance:27kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142924-ND 1111-ROX7J27K-ND 97AC4306
Product Name Through Hole Resistors Through Hole Resistors Res, 27K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details