TE Connectivity Through Hole Resistors ROX7J24K

Description
24 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
24 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142923-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142923-ND
Through Hole Resistors A142923-ND
24 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

24 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 24K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC9210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC9210
Res, 24K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC9210
RES, 24K, 7W, AXIAL, METAL OXIDE; Resistance:24kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 24K, 7W, AXIAL, METAL OXIDE; Resistance:24kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 7W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity - 34AH5100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 7W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
34AH5100
Res, 24K, 7W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity 34AH5100
RES, 24K, 7W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 24K, 7W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142923-ND 96AC9210 34AH5100
Product Name Through Hole Resistors Res, 24K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm Res, 24K, 7W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details