TE Connectivity Through Hole Resistors ROX7J22R

Description
22 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
22 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142850-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142850-ND
Through Hole Resistors A142850-ND
22 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

22 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J22R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J22R-ND
Through Hole Resistors 1111-ROX7J22R-ND
7W STD M/OX 5% 22R

7W STD M/OX 5% 22R

Buy Now Datasheet
Res, 22R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC5368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC5368
Res, 22R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC5368
RES, 22R, 7W, AXIAL, METAL OXIDE; Resistance:22ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:32mmRoHS Compliant: Yes

RES, 22R, 7W, AXIAL, METAL OXIDE; Resistance:22ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Length:32mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142850-ND 1111-ROX7J22R-ND 97AC5368
Product Name Through Hole Resistors Through Hole Resistors Res, 22R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details