TE Connectivity Through Hole Resistors ROX7J22K

Description
22 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
22 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142922-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142922-ND
Through Hole Resistors A142922-ND
22 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

22 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 22K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC1789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC1789
Res, 22K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC1789
RES, 22K, 7W, AXIAL, METAL OXIDE; Resistance:22kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Qualification:- RoHS Compliant: Yes

RES, 22K, 7W, AXIAL, METAL OXIDE; Resistance:22kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 22K, 7W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity - 34AH5097 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 7W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
34AH5097
Res, 22K, 7W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity 34AH5097
RES, 22K, 7W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 22K, 7W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142922-ND 97AC1789 34AH5097
Product Name Through Hole Resistors Res, 22K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm Res, 22K, 7W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers