TE Connectivity Through Hole Resistors ROX7J20K

Description
20 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
20 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142921-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142921-ND
Through Hole Resistors A142921-ND
20 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

20 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J20K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J20K-ND
Through Hole Resistors 1111-ROX7J20K-ND
METAL OXIDE RESISTORS 7W STD M/O

METAL OXIDE RESISTORS 7W STD M/O

Buy Now Datasheet
Res, 20K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC9208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC9208
Res, 20K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC9208
RES, 20K, 7W, AXIAL, METAL OXIDE; Resistance:20kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 20K, 7W, AXIAL, METAL OXIDE; Resistance:20kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142921-ND 1111-ROX7J20K-ND 96AC9208
Product Name Through Hole Resistors Through Hole Resistors Res, 20K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers