TE Connectivity Through Hole Resistors ROX7J1K3

Description
1.3 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1.3 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142893-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142893-ND
Through Hole Resistors A142893-ND
1.3 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.3 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J1K3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J1K3-ND
Through Hole Resistors 1111-ROX7J1K3-ND
7W STD M/OX 5% 1K3

7W STD M/OX 5% 1K3

Buy Now Datasheet
Res, 1K3, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC3623 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC3623
Res, 1K3, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC3623
RES, 1K3, 7W, AXIAL, METAL OXIDE; Resistance:1.3kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 1K3, 7W, AXIAL, METAL OXIDE; Resistance:1.3kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142893-ND 1111-ROX7J1K3-ND 97AC3623
Product Name Through Hole Resistors Through Hole Resistors Res, 1K3, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details