TE Connectivity Through Hole Resistors ROX7J18K

Description
18 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
18 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142920-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142920-ND
Through Hole Resistors A142920-ND
18 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

18 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J18K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J18K-ND
Through Hole Resistors 1111-ROX7J18K-ND
7W STD M/OX 5% 18K

7W STD M/OX 5% 18K

Buy Now Datasheet
Res, 18K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC1788 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC1788
Res, 18K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC1788
RES, 18K, 7W, AXIAL, METAL OXIDE; Resistance:18kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 18K, 7W, AXIAL, METAL OXIDE; Resistance:18kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site
Res, 18K, 7W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity - 34AH5088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 7W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
34AH5088
Res, 18K, 7W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity 34AH5088
RES, 18K, 7W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 18K, 7W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A142920-ND 1111-ROX7J18K-ND 97AC1788 34AH5088
Product Name Through Hole Resistors Through Hole Resistors Res, 18K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm Res, 18K, 7W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details