TE Connectivity Through Hole Resistors ROX7J130R

Description
130 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
130 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142869-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142869-ND
Through Hole Resistors A142869-ND
130 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

130 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J130R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J130R-ND
Through Hole Resistors 1111-ROX7J130R-ND
7W STD M/OX 5% 130R

7W STD M/OX 5% 130R

Buy Now Datasheet
Res, 130R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC8019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC8019
Res, 130R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC8019
RES, 130R, 7W, AXIAL, METAL OXIDE; Resistance:130ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 130R, 7W, AXIAL, METAL OXIDE; Resistance:130ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142869-ND 1111-ROX7J130R-ND 96AC8019
Product Name Through Hole Resistors Through Hole Resistors Res, 130R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers