TE Connectivity Through Hole Resistors ROX7J120R

Description
120 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
120 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142868-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142868-ND
Through Hole Resistors A142868-ND
120 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

120 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 120R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC5190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC5190
Res, 120R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC5190
RES, 120R, 7W, AXIAL, METAL OXIDE; Resistance:120ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 120R, 7W, AXIAL, METAL OXIDE; Resistance:120ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 7W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity - 34AH5079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 7W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
34AH5079
Res, 120R, 7W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity 34AH5079
RES, 120R, 7W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 120R, 7W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142868-ND 97AC5190 34AH5079
Product Name Through Hole Resistors Res, 120R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm Res, 120R, 7W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details