TE Connectivity Through Hole Resistors ROX7J11K

Description
11 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
11 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142915-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142915-ND
Through Hole Resistors A142915-ND
11 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

11 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J11K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J11K-ND
Through Hole Resistors 1111-ROX7J11K-ND
7W STD M/OX 5% 11K

7W STD M/OX 5% 11K

Buy Now Datasheet
Res, 11K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC4056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC4056
Res, 11K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC4056
RES, 11K, 7W, AXIAL, METAL OXIDE; Resistance:11kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 11K, 7W, AXIAL, METAL OXIDE; Resistance:11kohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142915-ND 1111-ROX7J11K-ND 97AC4056
Product Name Through Hole Resistors Through Hole Resistors Res, 11K, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details