TE Connectivity Through Hole Resistors ROX7J110R

Description
110 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
110 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142867-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142867-ND
Through Hole Resistors A142867-ND
110 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

110 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX7J110R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX7J110R-ND
Through Hole Resistors 1111-ROX7J110R-ND
7W STD M/OX 5% 110R

7W STD M/OX 5% 110R

Buy Now Datasheet
Res, 110R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC7796 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC7796
Res, 110R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC7796
RES, 110R, 7W, AXIAL, METAL OXIDE; Resistance:110ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 110R, 7W, AXIAL, METAL OXIDE; Resistance:110ohm; Product Range:ROX Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142867-ND 1111-ROX7J110R-ND 96AC7796
Product Name Through Hole Resistors Through Hole Resistors Res, 110R, 7W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers