TE Connectivity Through Hole Resistors ROX5SSJ91R

Description
91 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
91 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142775TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142775TB-ND
Through Hole Resistors A142775TB-ND
91 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

91 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142775CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142775CT-ND
Through Hole Resistors A142775CT-ND
91 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

91 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX5SSJ91RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX5SSJ91RTB-ND
Through Hole Resistors 1111-ROX5SSJ91RTB-ND
5W XSM M/OX 5% 91R

5W XSM M/OX 5% 91R

Buy Now Datasheet
Res, 91R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC5576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC5576
Res, 91R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC5576
RES, 91R, 5W, AXIAL, METAL OXIDE; Resistance:91ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 91R, 5W, AXIAL, METAL OXIDE; Resistance:91ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142775TB-ND 1111-ROX5SSJ91RTB-ND 97AC5576
Product Name Through Hole Resistors Through Hole Resistors Res, 91R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 91 ohms 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details