910 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
910 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Win Source Part Number: 1341476-ROX5SSJ910R
Category: Resistors - Through Hole Resistors
Series: ROX, Neohm
Features: Flame Proof, Pulse Withstanding, Safety
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.256" Dia x 0.689" L (6.50mm x 17.50mm)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 5W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 910 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Base Product Number: ROX5
RES 910 OHM 5% 5W AXIAL Product overview: ROX5SSJ910R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 910 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX5SSJ910R can be used for catalog matching and distributor lookup.
RES, 910R, 5W, AXIAL, METAL OXIDE; Resistance:910ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A142799TB-ND | 1341476-ROX5SSJ910R | 53-ROX5SSJ910R | 97AC1243 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | 910 OHM 5W Resistor | Res, 910R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalOxide | MetalFilm | Metal Oxide | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial | Axial | Axial Leaded | |
| Resistance Range | 910 ohms | 910 ohms | 910 ohms | 910 ohms |