TE Connectivity Through Hole Resistors ROX5SSJ82R

Description
82 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
82 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142774TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142774TB-ND
Through Hole Resistors A142774TB-ND
82 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

82 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142774CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142774CT-ND
Through Hole Resistors A142774CT-ND
82 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

82 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX5SSJ82RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX5SSJ82RTB-ND
Through Hole Resistors 1111-ROX5SSJ82RTB-ND
5W XSM M/OX 5% 82R

5W XSM M/OX 5% 82R

Buy Now Datasheet
Resistor - 80659089 - Radwell International
Willingboro, NJ, United States
Resistor
80659089
Resistor 80659089
RESISTOR, AXIAL, METAL OXIDE, 82 OHMS, 5W, 5%, 6.5X17.5 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL OXIDE, 82 OHMS, 5W, 5%, 6.5X17.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 82R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC0707 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC0707
Res, 82R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC0707
RES, 82R, 5W, AXIAL, METAL OXIDE; Resistance:82ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 82R, 5W, AXIAL, METAL OXIDE; Resistance:82ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A142774TB-ND 1111-ROX5SSJ82RTB-ND 80659089 97AC0707
Product Name Through Hole Resistors Through Hole Resistors Resistor Res, 82R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 82 ohms 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details