7.5 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
7.5 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RES, 7R5, 5W, AXIAL, METAL OXIDE; Resistance:7.5ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A142749CT-ND | 97AC5362 |
| Product Name | Through Hole Resistors | Res, 7R5, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 7.5 ohms | 7.5 ohms |