The Res, 6K8, 5W, Axial, Metal Oxide resistor is part of the ROX series and features a resistance value of 6.8 kΩ with a power rating of 5W. It has a voltage rating of 500V and a tolerance of ±5%. This resistor utilizes a metal oxide film technology, providing excellent long-term stability and flameproof construction, making it suitable for applications requiring reliable line protection. The component is designed for axial leaded configurations and is RoHS compliant. Its compact size allows for space-saving in various electronic designs.
6.8 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
6.8 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RES, 6K8, 5W, AXIAL, METAL OXIDE; Resistance:6.8kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A142820TB-ND | 97AC6376 |
| Product Name | Through Hole Resistors | Res, 6K8, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Tolerance | 5 +/- % | 5 +/- % |