TE Connectivity Through Hole Resistors ROX5SSJ5K6

Description
5.6 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
5.6 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142818CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142818CT-ND
Through Hole Resistors A142818CT-ND
5.6 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

5.6 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142818TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142818TB-ND
Through Hole Resistors A142818TB-ND
5.6 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

5.6 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 5K6, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC6374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC6374
Res, 5K6, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC6374
RES, 5K6, 5W, AXIAL, METAL OXIDE; Resistance:5.6kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 5K6, 5W, AXIAL, METAL OXIDE; Resistance:5.6kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A142818CT-ND 97AC6374
Product Name Through Hole Resistors Res, 5K6, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details