TE Connectivity Through Hole Resistors ROX5SSJ560R

Description
560 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
560 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142794TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142794TB-ND
Through Hole Resistors A142794TB-ND
560 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

560 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142794CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142794CT-ND
Through Hole Resistors A142794CT-ND
560 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

560 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX5SSJ560RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX5SSJ560RTB-ND
Through Hole Resistors 1111-ROX5SSJ560RTB-ND
5W XSM M/OX 5% 560R

5W XSM M/OX 5% 560R

Buy Now Datasheet
Res, 560R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC6003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC6003
Res, 560R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC6003
RES, 560R, 5W, AXIAL, METAL OXIDE; Resistance:560ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 560R, 5W, AXIAL, METAL OXIDE; Resistance:560ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142794TB-ND 1111-ROX5SSJ560RTB-ND 97AC6003
Product Name Through Hole Resistors Through Hole Resistors Res, 560R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers