TE Connectivity Through Hole Resistors ROX5SSJ51R

Description
51 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
51 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142769TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142769TB-ND
Through Hole Resistors A142769TB-ND
51 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

51 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142769CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142769CT-ND
Through Hole Resistors A142769CT-ND
51 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

51 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 51R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC8017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC8017
Res, 51R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC8017
RES, 51R, 5W, AXIAL, METAL OXIDE; Resistance:51ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 51R, 5W, AXIAL, METAL OXIDE; Resistance:51ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity - 34AH5034 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
34AH5034
Res, 51R, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity 34AH5034
RES, 51R, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 51R, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142769TB-ND 96AC8017 34AH5034
Product Name Through Hole Resistors Res, 51R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm Res, 51R, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers