TE Connectivity Through Hole Resistors ROX5SSJ470R

Description
470 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
470 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142792TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142792TB-ND
Through Hole Resistors A142792TB-ND
470 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

470 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142792CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142792CT-ND
Through Hole Resistors A142792CT-ND
470 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

470 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 470R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC5794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC5794
Res, 470R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC5794
RES, 470R, 5W, AXIAL, METAL OXIDE; Resistance:470ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Qualification:- RoHS Compliant: Yes

RES, 470R, 5W, AXIAL, METAL OXIDE; Resistance:470ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 470R, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity - 34AH5028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
34AH5028
Res, 470R, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity 34AH5028
RES, 470R, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 470R, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142792TB-ND 97AC5794 34AH5028
Product Name Through Hole Resistors Res, 470R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm Res, 470R, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details