TE Connectivity Through Hole Resistors ROX5SSJ43R

Description
43 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
43 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142767TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142767TB-ND
Through Hole Resistors A142767TB-ND
43 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

43 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142767CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142767CT-ND
Through Hole Resistors A142767CT-ND
43 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

43 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX5SSJ43RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX5SSJ43RTB-ND
Through Hole Resistors 1111-ROX5SSJ43RTB-ND
5W XSM M/OX 5% 43R

5W XSM M/OX 5% 43R

Buy Now Datasheet
Res, 43R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC2792 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC2792
Res, 43R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC2792
RES, 43R, 5W, AXIAL, METAL OXIDE; Resistance:43ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 43R, 5W, AXIAL, METAL OXIDE; Resistance:43ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142767TB-ND 1111-ROX5SSJ43RTB-ND 97AC2792
Product Name Through Hole Resistors Through Hole Resistors Res, 43R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details