TE Connectivity Through Hole Resistors ROX5SSJ43K

Description
43 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
43 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142839TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142839TB-ND
Through Hole Resistors A142839TB-ND
43 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

43 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142839CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142839CT-ND
Through Hole Resistors A142839CT-ND
43 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

43 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX5SSJ43KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX5SSJ43KTB-ND
Through Hole Resistors 1111-ROX5SSJ43KTB-ND
5W XSM M/OX 5% 43K

5W XSM M/OX 5% 43K

Buy Now Datasheet
Res, 43K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC9562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC9562
Res, 43K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC9562
RES, 43K, 5W, AXIAL, METAL OXIDE; Resistance:43kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 43K, 5W, AXIAL, METAL OXIDE; Resistance:43kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142839TB-ND 1111-ROX5SSJ43KTB-ND 96AC9562
Product Name Through Hole Resistors Through Hole Resistors Res, 43K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers