TE Connectivity Through Hole Resistors ROX5SSJ3K9

Description
3.9 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
3.9 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142814CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142814CT-ND
Through Hole Resistors A142814CT-ND
3.9 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

3.9 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142814TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142814TB-ND
Through Hole Resistors A142814TB-ND
3.9 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

3.9 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX5SSJ3K9TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX5SSJ3K9TB-ND
Through Hole Resistors 1111-ROX5SSJ3K9TB-ND
5W XSM M/OX 5% 3K9

5W XSM M/OX 5% 3K9

Buy Now Datasheet
Res, 3K9, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC1780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC1780
Res, 3K9, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC1780
RES, 3K9, 5W, AXIAL, METAL OXIDE; Resistance:3.9kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 3K9, 5W, AXIAL, METAL OXIDE; Resistance:3.9kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142814CT-ND 1111-ROX5SSJ3K9TB-ND 97AC1780
Product Name Through Hole Resistors Through Hole Resistors Res, 3K9, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details