TE Connectivity Through Hole Resistors ROX5SSJ3K6

Description
3.6 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
3.6 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142813CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142813CT-ND
Through Hole Resistors A142813CT-ND
3.6 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

3.6 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142813TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142813TB-ND
Through Hole Resistors A142813TB-ND
3.6 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

3.6 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Res, 3K6, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity - 34AH5007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
34AH5007
Res, 3K6, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity 34AH5007
RES, 3K6, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 3K6, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A142813CT-ND 34AH5007
Product Name Through Hole Resistors Res, 3K6, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details