TE Connectivity Through Hole Resistors ROX5SSJ39R

Description
39 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
39 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142766TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142766TB-ND
Through Hole Resistors A142766TB-ND
39 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

39 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142766CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142766CT-ND
Through Hole Resistors A142766CT-ND
39 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

39 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX5SSJ39RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX5SSJ39RTB-ND
Through Hole Resistors 1111-ROX5SSJ39RTB-ND
5W XSM M/OX 5% 39R

5W XSM M/OX 5% 39R

Buy Now Datasheet
Res, 39R, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity - 34AH5019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
34AH5019
Res, 39R, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity 34AH5019
RES, 39R, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 39R, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142766TB-ND 1111-ROX5SSJ39RTB-ND 34AH5019
Product Name Through Hole Resistors Through Hole Resistors Res, 39R, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details