TE Connectivity Through Hole Resistors ROX5SSJ2K4

Description
2.4 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
2.4 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142809TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142809TB-ND
Through Hole Resistors A142809TB-ND
2.4 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

2.4 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142809CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142809CT-ND
Through Hole Resistors A142809CT-ND
2.4 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

2.4 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX5SSJ2K4TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX5SSJ2K4TB-ND
Through Hole Resistors 1111-ROX5SSJ2K4TB-ND
5W XSM M/OX 5% 2K4

5W XSM M/OX 5% 2K4

Buy Now Datasheet
Res, 2K4, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC9040 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC9040
Res, 2K4, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC9040
RES, 2K4, 5W, AXIAL, METAL OXIDE; Resistance:2.4kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 2K4, 5W, AXIAL, METAL OXIDE; Resistance:2.4kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142809TB-ND 1111-ROX5SSJ2K4TB-ND 96AC9040
Product Name Through Hole Resistors Through Hole Resistors Res, 2K4, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers