TE Connectivity Through Hole Resistors ROX5SSJ270R

Description
270 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
270 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142786TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142786TB-ND
Through Hole Resistors A142786TB-ND
270 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

270 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142786CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142786CT-ND
Through Hole Resistors A142786CT-ND
270 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

270 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX5SSJ270RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX5SSJ270RTB-ND
Through Hole Resistors 1111-ROX5SSJ270RTB-ND
5W XSM M/OX 5% 270R

5W XSM M/OX 5% 270R

Buy Now Datasheet
Res, 270R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC5790 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC5790
Res, 270R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC5790
RES, 270R, 5W, AXIAL, METAL OXIDE; Resistance:270ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 270R, 5W, AXIAL, METAL OXIDE; Resistance:270ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142786TB-ND 1111-ROX5SSJ270RTB-ND 97AC5790
Product Name Through Hole Resistors Through Hole Resistors Res, 270R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details