22 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
22 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
RES, 22R, 5W, AXIAL, METAL OXIDE; Resistance:22ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes
RES, 22R, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
RESISTOR, 5W, XSM, M/OX, 5%, 22OHM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A142760TB-ND | 96AC7789 | 34AH4997 | 133855324 |
| Product Name | Through Hole Resistors | Res, 22R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm | Res, 22R, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity | Resistor |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | MetalOxide | MetalOxide | MetalOxide | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Resistance Range | 22 ohms | 22 ohms | 22 ohms |