TE Connectivity Through Hole Resistors ROX5SSJ22K

Description
22 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
22 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142832TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142832TB-ND
Through Hole Resistors A142832TB-ND
22 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

22 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142832CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142832CT-ND
Through Hole Resistors A142832CT-ND
22 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

22 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX5SSJ22KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX5SSJ22KTB-ND
Through Hole Resistors 1111-ROX5SSJ22KTB-ND
METAL OXIDE RESISTORS 5W XSM M/O

METAL OXIDE RESISTORS 5W XSM M/O

Buy Now Datasheet
Res, 22K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 96AC9396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
96AC9396
Res, 22K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 96AC9396
RES, 22K, 5W, AXIAL, METAL OXIDE; Resistance:22kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 22K, 5W, AXIAL, METAL OXIDE; Resistance:22kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity - 34AH4996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
34AH4996
Res, 22K, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity 34AH4996
RES, 22K, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 22K, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A142832TB-ND 1111-ROX5SSJ22KTB-ND 96AC9396 34AH4996
Product Name Through Hole Resistors Through Hole Resistors Res, 22K, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm Res, 22K, 5W, Axial, Metal Oxide Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers