TE Connectivity Through Hole Resistors ROX5SSJ220R

Description
220 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
220 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142784CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142784CT-ND
Through Hole Resistors A142784CT-ND
220 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

220 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142784TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142784TB-ND
Through Hole Resistors A142784TB-ND
220 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

220 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX5SSJ220RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX5SSJ220RTB-ND
Through Hole Resistors 1111-ROX5SSJ220RTB-ND
METAL OXIDE RESISTORS 5W XSM M/O

METAL OXIDE RESISTORS 5W XSM M/O

Buy Now Datasheet
Res, 220R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC3615 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC3615
Res, 220R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC3615
RES, 220R, 5W, AXIAL, METAL OXIDE; Resistance:220ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 220R, 5W, AXIAL, METAL OXIDE; Resistance:220ohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142784CT-ND 1111-ROX5SSJ220RTB-ND 97AC3615
Product Name Through Hole Resistors Through Hole Resistors Res, 220R, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers