TE Connectivity Through Hole Resistors ROX5SSJ1K8

Description
1.8 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1.8 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A142806TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142806TB-ND
Through Hole Resistors A142806TB-ND
1.8 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.8 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - A142806CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A142806CT-ND
Through Hole Resistors A142806CT-ND
1.8 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

1.8 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 1111-ROX5SSJ1K8TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-ROX5SSJ1K8TB-ND
Through Hole Resistors 1111-ROX5SSJ1K8TB-ND
5W XSM M/OX 5% 1K8

5W XSM M/OX 5% 1K8

Buy Now Datasheet
Res, 1K8, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm - 97AC1527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
97AC1527
Res, 1K8, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm 97AC1527
RES, 1K8, 5W, AXIAL, METAL OXIDE; Resistance:1.8kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RES, 1K8, 5W, AXIAL, METAL OXIDE; Resistance:1.8kohm; Product Range:ROX Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A142806TB-ND 1111-ROX5SSJ1K8TB-ND 97AC1527
Product Name Through Hole Resistors Through Hole Resistors Res, 1K8, 5W, Axial, Metal Oxide; Resistance Minireel Te Connectivity/neohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details